PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Bulb
Type: Inter/T6.5
Qty: 1
Wattage: 40
Finish: Blue
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 669550 |
| Product Name | 114310 Mini Pendants-Cable |
| Application | Residential |