Capital Lighting, Inc. P5904-084 Bathroom Fixtures-Four Lights 669389

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.00 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Nickel Product Name: Four Light Bath Bar In Brushed Nickel Finish Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.00 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Nickel Product Name: Four Light Bath Bar In Brushed Nickel Finish Category: Bath

Suppliers

Company
Product
Description
Supplier Links
P5904-084 Bathroom Fixtures-Four Lights - 669389 - Capital Lighting, Inc.
Columbus, OH, USA
P5904-084 Bathroom Fixtures-Four Lights
669389
P5904-084 Bathroom Fixtures-Four Lights 669389
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.00 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Nickel Product Name: Four Light Bath Bar In Brushed Nickel Finish Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 8.00
Extension: 5
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Nickel
Product Name: Four Light Bath Bar In Brushed Nickel Finish
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669389
Product Name P5904-084 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details