Capital Lighting, Inc. P680-600 Sconces-Single Glass 669387

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Other Product Name: One Light Wall Sconce In Brushed Aluminum Finish Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Other Product Name: One Light Wall Sconce In Brushed Aluminum Finish Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
P680-600 Sconces-Single Glass - 669387 - Capital Lighting, Inc.
Columbus, OH, USA
P680-600 Sconces-Single Glass
669387
P680-600 Sconces-Single Glass 669387
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Other Product Name: One Light Wall Sconce In Brushed Aluminum Finish Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.50
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Other
Product Name: One Light Wall Sconce In Brushed Aluminum Finish
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669387
Product Name P680-600 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details