Capital Lighting, Inc. N12359-267B Lamps-Table Lamps 669385

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 13.16 Product Name: One Light Table Lamp UPC: 840254036499 Category: Table Lamp Glass: Fabric Shade Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 13.16 Product Name: One Light Table Lamp UPC: 840254036499 Category: Table Lamp Glass: Fabric Shade Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N12359-267B Lamps-Table Lamps - 669385 - Capital Lighting, Inc.
Columbus, OH, USA
N12359-267B Lamps-Table Lamps
669385
N12359-267B Lamps-Table Lamps 669385
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 13.16 Product Name: One Light Table Lamp UPC: 840254036499 Category: Table Lamp Glass: Fabric Shade Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 13.16
Product Name: One Light Table Lamp
UPC: 840254036499
Category: Table Lamp
Glass: Fabric Shade
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669385
Product Name N12359-267B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details