Capital Lighting, Inc. P5254-077 Bathroom Fixtures-Four Lights 669357

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 4.50 Extension: 4 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Bar In Chrome Finish Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 4.50 Extension: 4 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Bar In Chrome Finish Category: Bath

Suppliers

Company
Product
Description
Supplier Links
P5254-077 Bathroom Fixtures-Four Lights - 669357 - Capital Lighting, Inc.
Columbus, OH, USA
P5254-077 Bathroom Fixtures-Four Lights
669357
P5254-077 Bathroom Fixtures-Four Lights 669357
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 4.50 Extension: 4 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Bar In Chrome Finish Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 42.50
Height: 4.50
Extension: 4
Bulb
Type: G16-1/2
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Bath Bar In Chrome Finish
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669357
Product Name P5254-077 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details