Capital Lighting, Inc. P5452-613 Bathroom Fixtures-Two Lights 669356

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.75 Extension: 6.5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Nickel Product Name: Two Light Bath Bar In Polished Nickel Finish Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.75 Extension: 6.5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Nickel Product Name: Two Light Bath Bar In Polished Nickel Finish Category: Bath

Suppliers

Company
Product
Description
Supplier Links
P5452-613 Bathroom Fixtures-Two Lights - 669356 - Capital Lighting, Inc.
Columbus, OH, USA
P5452-613 Bathroom Fixtures-Two Lights
669356
P5452-613 Bathroom Fixtures-Two Lights 669356
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.75 Extension: 6.5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Nickel Product Name: Two Light Bath Bar In Polished Nickel Finish Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 4.75
Extension: 6.5
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Nickel
Product Name: Two Light Bath Bar In Polished Nickel Finish
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669356
Product Name P5452-613 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details