Capital Lighting, Inc. P5453-613 Bathroom Fixtures-Three Lights 669353

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 4.75 Extension: 6.5 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Nickel Product Name: Three Light Bath Bar In Polished Nickel Finish Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 4.75 Extension: 6.5 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Nickel Product Name: Three Light Bath Bar In Polished Nickel Finish Category: Bath

Suppliers

Company
Product
Description
Supplier Links
P5453-613 Bathroom Fixtures-Three Lights - 669353 - Capital Lighting, Inc.
Columbus, OH, USA
P5453-613 Bathroom Fixtures-Three Lights
669353
P5453-613 Bathroom Fixtures-Three Lights 669353
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 4.75 Extension: 6.5 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Nickel Product Name: Three Light Bath Bar In Polished Nickel Finish Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 4.75
Extension: 6.5
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Nickel
Product Name: Three Light Bath Bar In Polished Nickel Finish
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669353
Product Name P5453-613 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details