Capital Lighting, Inc. P5901-084 Sconces-Single Glass 669352

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Nickel Product Name: One Light Bath Bar In Brushed Nickel Finish Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Nickel Product Name: One Light Bath Bar In Brushed Nickel Finish Category: Bath

Suppliers

Company
Product
Description
Supplier Links
P5901-084 Sconces-Single Glass - 669352 - Capital Lighting, Inc.
Columbus, OH, USA
P5901-084 Sconces-Single Glass
669352
P5901-084 Sconces-Single Glass 669352
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Nickel Product Name: One Light Bath Bar In Brushed Nickel Finish Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.00
Extension: 5
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Nickel
Product Name: One Light Bath Bar In Brushed Nickel Finish
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669352
Product Name P5901-084 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details