Capital Lighting, Inc. P5683-600 Bathroom Fixtures-Three Lights 669350

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 5.50 Extension: 6.75 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Other Product Name: Three Light Bath Bar In Brushed Aluminum Finish Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 5.50 Extension: 6.75 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Other Product Name: Three Light Bath Bar In Brushed Aluminum Finish Category: Bath

Suppliers

Company
Product
Description
Supplier Links
P5683-600 Bathroom Fixtures-Three Lights - 669350 - Capital Lighting, Inc.
Columbus, OH, USA
P5683-600 Bathroom Fixtures-Three Lights
669350
P5683-600 Bathroom Fixtures-Three Lights 669350
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 5.50 Extension: 6.75 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Other Product Name: Three Light Bath Bar In Brushed Aluminum Finish Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 5.50
Extension: 6.75
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Other
Product Name: Three Light Bath Bar In Brushed Aluminum Finish
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669350
Product Name P5683-600 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details