Capital Lighting, Inc. P5252-077 Bathroom Fixtures-Two Lights 669328

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 4.50 Extension: 4 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Bar In Chrome Finish Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 4.50 Extension: 4 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Bar In Chrome Finish Category: Bath

Suppliers

Company
Product
Description
Supplier Links
P5252-077 Bathroom Fixtures-Two Lights - 669328 - Capital Lighting, Inc.
Columbus, OH, USA
P5252-077 Bathroom Fixtures-Two Lights
669328
P5252-077 Bathroom Fixtures-Two Lights 669328
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 4.50 Extension: 4 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Bar In Chrome Finish Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 4.50
Extension: 4
Bulb
Type: G16-1/2
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Bath Bar In Chrome Finish
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669328
Product Name P5252-077 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details