Capital Lighting, Inc. P5192-077 Bathroom Fixtures-Two Lights 669327

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 7 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Bar In Chrome Finish Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 7 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Bar In Chrome Finish Category: Bath

Suppliers

Company
Product
Description
Supplier Links
P5192-077 Bathroom Fixtures-Two Lights - 669327 - Capital Lighting, Inc.
Columbus, OH, USA
P5192-077 Bathroom Fixtures-Two Lights
669327
P5192-077 Bathroom Fixtures-Two Lights 669327
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 7 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Bar In Chrome Finish Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Extension: 7
Bulb
Type: G16-1/2
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Bath Bar In Chrome Finish
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669327
Product Name P5192-077 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details