Capital Lighting, Inc. P5193-077 Bathroom Fixtures-Three Lights 669324

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.00 Extension: 7 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Bar In Chrome Finish Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.00 Extension: 7 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Bar In Chrome Finish Category: Bath

Suppliers

Company
Product
Description
Supplier Links
P5193-077 Bathroom Fixtures-Three Lights - 669324 - Capital Lighting, Inc.
Columbus, OH, USA
P5193-077 Bathroom Fixtures-Three Lights
669324
P5193-077 Bathroom Fixtures-Three Lights 669324
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.00 Extension: 7 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Bar In Chrome Finish Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 7.00
Extension: 7
Bulb
Type: G16-1/2
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Bath Bar In Chrome Finish
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669324
Product Name P5193-077 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details