Capital Lighting, Inc. P5212-077 Bathroom Fixtures-Two Lights 669323

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Bath Bar In Chrome Finish Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Bath Bar In Chrome Finish Category: Bath

Suppliers

Company
Product
Description
Supplier Links
P5212-077 Bathroom Fixtures-Two Lights - 669323 - Capital Lighting, Inc.
Columbus, OH, USA
P5212-077 Bathroom Fixtures-Two Lights
669323
P5212-077 Bathroom Fixtures-Two Lights 669323
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Bath Bar In Chrome Finish Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Extension: 6
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Chrome
Product Name: Two Light Bath Bar In Chrome Finish
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669323
Product Name P5212-077 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details