Capital Lighting, Inc. P5213-077 Bathroom Fixtures-Three Lights 669321

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.50 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Bath Bar In Chrome Finish Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.50 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Bath Bar In Chrome Finish Category: Bath

Suppliers

Company
Product
Description
Supplier Links
P5213-077 Bathroom Fixtures-Three Lights - 669321 - Capital Lighting, Inc.
Columbus, OH, USA
P5213-077 Bathroom Fixtures-Three Lights
669321
P5213-077 Bathroom Fixtures-Three Lights 669321
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.50 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Bath Bar In Chrome Finish Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 6.50
Extension: 6
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Chrome
Product Name: Three Light Bath Bar In Chrome Finish
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669321
Product Name P5213-077 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details