Capital Lighting, Inc. P5232-084 Bathroom Fixtures-Five+Lights 669320

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 4.75 Extension: 4 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Nickel Product Name: Six Light Bath Bar In Brushed Nickel Finish Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 4.75 Extension: 4 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Nickel Product Name: Six Light Bath Bar In Brushed Nickel Finish Category: Bath

Suppliers

Company
Product
Description
Supplier Links
P5232-084 Bathroom Fixtures-Five+Lights - 669320 - Capital Lighting, Inc.
Columbus, OH, USA
P5232-084 Bathroom Fixtures-Five+Lights
669320
P5232-084 Bathroom Fixtures-Five+Lights 669320
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 4.75 Extension: 4 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Nickel Product Name: Six Light Bath Bar In Brushed Nickel Finish Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 4.75
Extension: 4
Bulb
Type: G-9
Qty: 6
Wattage: 60
Finish: Nickel
Product Name: Six Light Bath Bar In Brushed Nickel Finish
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669320
Product Name P5232-084 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details