Capital Lighting, Inc. Sconces-Other 669309

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 15.00 Length 15.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Wet White Weight: 4 Product Name: Two Light Wall Sconce UPC: 633779000171 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 15.00 Length 15.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Wet White Weight: 4 Product Name: Two Light Wall Sconce UPC: 633779000171 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Other - 669309 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Other
669309
Sconces-Other 669309
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 15.00 Length 15.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Wet White Weight: 4 Product Name: Two Light Wall Sconce UPC: 633779000171 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 15.00
Length 15.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Wet White
Weight: 4
Product Name: Two Light Wall Sconce
UPC: 633779000171
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669309
Product Name Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details