Capital Lighting, Inc. P1455-613 Mid. Chandeliers-Glass Up 669302

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.50 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Nickel Product Name: Five Light Chandelier In Polished Nickel Finish Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.50 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Nickel Product Name: Five Light Chandelier In Polished Nickel Finish Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
P1455-613 Mid. Chandeliers-Glass Up - 669302 - Capital Lighting, Inc.
Columbus, OH, USA
P1455-613 Mid. Chandeliers-Glass Up
669302
P1455-613 Mid. Chandeliers-Glass Up 669302
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.50 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Nickel Product Name: Five Light Chandelier In Polished Nickel Finish Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 18.50
Bulb
Type: G9
Qty: 5
Wattage: 40
Finish: Nickel
Product Name: Five Light Chandelier In Polished Nickel Finish
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669302
Product Name P1455-613 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details