Capital Lighting, Inc. N2502-242 Bathroom Fixtures-Two Lights 669196

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 9.75 Extension: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brown Weight: 10.96 Product Name: Two Light Bath UPC: 840254034846 Category: Bath Glass: Avorio Mezzo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 9.75 Extension: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brown Weight: 10.96 Product Name: Two Light Bath UPC: 840254034846 Category: Bath Glass: Avorio Mezzo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2502-242 Bathroom Fixtures-Two Lights - 669196 - Capital Lighting, Inc.
Columbus, OH, USA
N2502-242 Bathroom Fixtures-Two Lights
669196
N2502-242 Bathroom Fixtures-Two Lights 669196
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 9.75 Extension: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brown Weight: 10.96 Product Name: Two Light Bath UPC: 840254034846 Category: Bath Glass: Avorio Mezzo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 9.75
Extension: 9.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brown
Weight: 10.96
Product Name: Two Light Bath
UPC: 840254034846
Category: Bath
Glass: Avorio Mezzo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669196
Product Name N2502-242 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details