Capital Lighting, Inc. N6367-196 Pendants-Bowl Style 669187

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 30.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Other Weight: 22.08 Product Name: Three Light Pendant UPC: 840254024274 Category: Pendant Glass: Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 30.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Other Weight: 22.08 Product Name: Three Light Pendant UPC: 840254024274 Category: Pendant Glass: Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6367-196 Pendants-Bowl Style - 669187 - Capital Lighting, Inc.
Columbus, OH, USA
N6367-196 Pendants-Bowl Style
669187
N6367-196 Pendants-Bowl Style 669187
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 30.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Other Weight: 22.08 Product Name: Three Light Pendant UPC: 840254024274 Category: Pendant Glass: Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 30.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Other
Weight: 22.08
Product Name: Three Light Pendant
UPC: 840254024274
Category: Pendant
Glass: Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669187
Product Name N6367-196 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details