Capital Lighting, Inc. N7043-300 Pendants-Bowl Style 669181

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 43.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brown Weight: 91.96 Product Name: Six Light Pendant UPC: 840254021006 Category: Pendant Glass: Alabaster Dust Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 43.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brown Weight: 91.96 Product Name: Six Light Pendant UPC: 840254021006 Category: Pendant Glass: Alabaster Dust Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N7043-300 Pendants-Bowl Style - 669181 - Capital Lighting, Inc.
Columbus, OH, USA
N7043-300 Pendants-Bowl Style
669181
N7043-300 Pendants-Bowl Style 669181
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 43.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brown Weight: 91.96 Product Name: Six Light Pendant UPC: 840254021006 Category: Pendant Glass: Alabaster Dust Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 43.75
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brown
Weight: 91.96
Product Name: Six Light Pendant
UPC: 840254021006
Category: Pendant
Glass: Alabaster Dust
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669181
Product Name N7043-300 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details