Capital Lighting, Inc. N9005 Sconces-Double Candle 669177

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.00 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Weight: 6.6 Product Name: Two Light Sconce UPC: 840254028807 Category: Sconce Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.00 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Weight: 6.6 Product Name: Two Light Sconce UPC: 840254028807 Category: Sconce Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9005 Sconces-Double Candle - 669177 - Capital Lighting, Inc.
Columbus, OH, USA
N9005 Sconces-Double Candle
669177
N9005 Sconces-Double Candle 669177
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.00 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Weight: 6.6 Product Name: Two Light Sconce UPC: 840254028807 Category: Sconce Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 18.00
Extension: 10.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: White
Weight: 6.6
Product Name: Two Light Sconce
UPC: 840254028807
Category: Sconce
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669177
Product Name N9005 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details