Capital Lighting, Inc. N9006 Mid. Chandeliers-Candle 669176

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 31.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: White Weight: 66 Product Name: Eight Light Chandelier UPC: 840254028821 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 31.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: White Weight: 66 Product Name: Eight Light Chandelier UPC: 840254028821 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9006 Mid. Chandeliers-Candle - 669176 - Capital Lighting, Inc.
Columbus, OH, USA
N9006 Mid. Chandeliers-Candle
669176
N9006 Mid. Chandeliers-Candle 669176
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 31.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: White Weight: 66 Product Name: Eight Light Chandelier UPC: 840254028821 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 31.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: White
Weight: 66
Product Name: Eight Light Chandelier
UPC: 840254028821
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669176
Product Name N9006 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details