Capital Lighting, Inc. N9008 Large Chandeliers-Candle 669172

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 43.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: White Weight: 145.2 Product Name: 18 Light Chandelier UPC: 840254028869 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 43.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: White Weight: 145.2 Product Name: 18 Light Chandelier UPC: 840254028869 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9008 Large Chandeliers-Candle - 669172 - Capital Lighting, Inc.
Columbus, OH, USA
N9008 Large Chandeliers-Candle
669172
N9008 Large Chandeliers-Candle 669172
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 43.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: White Weight: 145.2 Product Name: 18 Light Chandelier UPC: 840254028869 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: White
Weight: 145.2
Product Name: 18 Light Chandelier
UPC: 840254028869
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669172
Product Name N9008 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details