Capital Lighting, Inc. N9007 Mid. Chandeliers-Candle 669171

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: White Weight: 50.6 Product Name: 12 Light Chandelier UPC: 840254028845 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: White Weight: 50.6 Product Name: 12 Light Chandelier UPC: 840254028845 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9007 Mid. Chandeliers-Candle - 669171 - Capital Lighting, Inc.
Columbus, OH, USA
N9007 Mid. Chandeliers-Candle
669171
N9007 Mid. Chandeliers-Candle 669171
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: White Weight: 50.6 Product Name: 12 Light Chandelier UPC: 840254028845 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: White
Weight: 50.6
Product Name: 12 Light Chandelier
UPC: 840254028845
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669171
Product Name N9007 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details