Capital Lighting, Inc. N9028 Pendants-Bowl Style 669164

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 51.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Gold Weight: 61.6 Product Name: Eight Light Pendant UPC: 840254029958 Category: Pendant Glass: Frosted Gold Murano Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 51.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Gold Weight: 61.6 Product Name: Eight Light Pendant UPC: 840254029958 Category: Pendant Glass: Frosted Gold Murano Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9028 Pendants-Bowl Style - 669164 - Capital Lighting, Inc.
Columbus, OH, USA
N9028 Pendants-Bowl Style
669164
N9028 Pendants-Bowl Style 669164
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 51.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Gold Weight: 61.6 Product Name: Eight Light Pendant UPC: 840254029958 Category: Pendant Glass: Frosted Gold Murano Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 51.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Gold
Weight: 61.6
Product Name: Eight Light Pendant
UPC: 840254029958
Category: Pendant
Glass: Frosted Gold Murano
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669164
Product Name N9028 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details