Capital Lighting, Inc. N9034 Mid. Chandeliers-Candle 669163

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Brass Weight: 35 Product Name: 12 Light Chandelier UPC: 840254031357 Category: Chandelier Glass: Crystal Shade Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Brass Weight: 35 Product Name: 12 Light Chandelier UPC: 840254031357 Category: Chandelier Glass: Crystal Shade Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9034 Mid. Chandeliers-Candle - 669163 - Capital Lighting, Inc.
Columbus, OH, USA
N9034 Mid. Chandeliers-Candle
669163
N9034 Mid. Chandeliers-Candle 669163
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Brass Weight: 35 Product Name: 12 Light Chandelier UPC: 840254031357 Category: Chandelier Glass: Crystal Shade Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Brass
Weight: 35
Product Name: 12 Light Chandelier
UPC: 840254031357
Category: Chandelier
Glass: Crystal Shade
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669163
Product Name N9034 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details