Capital Lighting, Inc. N9039 Large Chandeliers-Candle 669162

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 39.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Gold Weight: 70.4 Product Name: Seven Light Chandelier UPC: 840254030824 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 39.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Gold Weight: 70.4 Product Name: Seven Light Chandelier UPC: 840254030824 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9039 Large Chandeliers-Candle - 669162 - Capital Lighting, Inc.
Columbus, OH, USA
N9039 Large Chandeliers-Candle
669162
N9039 Large Chandeliers-Candle 669162
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 39.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Gold Weight: 70.4 Product Name: Seven Light Chandelier UPC: 840254030824 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Gold
Weight: 70.4
Product Name: Seven Light Chandelier
UPC: 840254030824
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669162
Product Name N9039 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details