Capital Lighting, Inc. N9021 Semi-Flush Mts.-Other 669145

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Gold Weight: 28.6 Product Name: Four Light Chandelier UPC: 840254029477 Category: Chandelier Glass: White Murano Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Gold Weight: 28.6 Product Name: Four Light Chandelier UPC: 840254029477 Category: Chandelier Glass: White Murano Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9021 Semi-Flush Mts.-Other - 669145 - Capital Lighting, Inc.
Columbus, OH, USA
N9021 Semi-Flush Mts.-Other
669145
N9021 Semi-Flush Mts.-Other 669145
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Gold Weight: 28.6 Product Name: Four Light Chandelier UPC: 840254029477 Category: Chandelier Glass: White Murano Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 18.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Gold
Weight: 28.6
Product Name: Four Light Chandelier
UPC: 840254029477
Category: Chandelier
Glass: White Murano
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669145
Product Name N9021 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details