Capital Lighting, Inc. N9019 Large Chandeliers-Glass Shade 669140

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 40.25 Bulb Type: Candelabra Qty: 13 Wattage: 60 Finish: Bronze Weight: 231 Product Name: 13 Light Chandelier UPC: 840254029545 Category: Chandelier Glass: Murano Shades Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 40.25 Bulb Type: Candelabra Qty: 13 Wattage: 60 Finish: Bronze Weight: 231 Product Name: 13 Light Chandelier UPC: 840254029545 Category: Chandelier Glass: Murano Shades Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9019 Large Chandeliers-Glass Shade - 669140 - Capital Lighting, Inc.
Columbus, OH, USA
N9019 Large Chandeliers-Glass Shade
669140
N9019 Large Chandeliers-Glass Shade 669140
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 40.25 Bulb Type: Candelabra Qty: 13 Wattage: 60 Finish: Bronze Weight: 231 Product Name: 13 Light Chandelier UPC: 840254029545 Category: Chandelier Glass: Murano Shades Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 41.50
Height: 40.25
Bulb
Type: Candelabra
Qty: 13
Wattage: 60
Finish: Bronze
Weight: 231
Product Name: 13 Light Chandelier
UPC: 840254029545
Category: Chandelier
Glass: Murano Shades
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669140
Product Name N9019 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details