Capital Lighting, Inc. N9048 Large Chandeliers-Candle 669134

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 39.50 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Silver Weight: 74.8 Product Name: 12 Light Chandelier UPC: 840254032095 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 39.50 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Silver Weight: 74.8 Product Name: 12 Light Chandelier UPC: 840254032095 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9048 Large Chandeliers-Candle - 669134 - Capital Lighting, Inc.
Columbus, OH, USA
N9048 Large Chandeliers-Candle
669134
N9048 Large Chandeliers-Candle 669134
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 39.50 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Silver Weight: 74.8 Product Name: 12 Light Chandelier UPC: 840254032095 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 34.25
Height: 39.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 40
Finish: Silver
Weight: 74.8
Product Name: 12 Light Chandelier
UPC: 840254032095
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669134
Product Name N9048 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details