Capital Lighting, Inc. N9204 Foyer/Hall Lanterns-Glass w/Frame 669130

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 53.25 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Gold Weight: 136.4 Product Name: 12 Light Pendant UPC: 840254032057 Category: Pendant Glass: Clear Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 53.25 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Gold Weight: 136.4 Product Name: 12 Light Pendant UPC: 840254032057 Category: Pendant Glass: Clear Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N9204 Foyer/Hall Lanterns-Glass w/Frame - 669130 - Capital Lighting, Inc.
Columbus, OH, USA
N9204 Foyer/Hall Lanterns-Glass w/Frame
669130
N9204 Foyer/Hall Lanterns-Glass w/Frame 669130
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 53.25 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Gold Weight: 136.4 Product Name: 12 Light Pendant UPC: 840254032057 Category: Pendant Glass: Clear Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 53.25
Bulb
Type: Candelabra
Qty: 12
Wattage: 40
Finish: Gold
Weight: 136.4
Product Name: 12 Light Pendant
UPC: 840254032057
Category: Pendant
Glass: Clear
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669130
Product Name N9204 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details