Capital Lighting, Inc. N6147-34 Semi-Flush Mts.-Bowl Style 669128

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brown Weight: 19.36 Product Name: Three Light Semi Flush UPC: 840254020641 Category: Semi-flush Glass: Double French Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brown Weight: 19.36 Product Name: Three Light Semi Flush UPC: 840254020641 Category: Semi-flush Glass: Double French Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6147-34 Semi-Flush Mts.-Bowl Style - 669128 - Capital Lighting, Inc.
Columbus, OH, USA
N6147-34 Semi-Flush Mts.-Bowl Style
669128
N6147-34 Semi-Flush Mts.-Bowl Style 669128
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brown Weight: 19.36 Product Name: Three Light Semi Flush UPC: 840254020641 Category: Semi-flush Glass: Double French Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brown
Weight: 19.36
Product Name: Three Light Semi Flush
UPC: 840254020641
Category: Semi-flush
Glass: Double French Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669128
Product Name N6147-34 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details