Capital Lighting, Inc. N9839 Sconces-Double Candle 669110

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.25 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 12 Product Name: Two Light Wall Sconce UPC: 840254031456 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.25 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 12 Product Name: Two Light Wall Sconce UPC: 840254031456 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N9839 Sconces-Double Candle - 669110 - Capital Lighting, Inc.
Columbus, OH, USA
N9839 Sconces-Double Candle
669110
N9839 Sconces-Double Candle 669110
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.25 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 12 Product Name: Two Light Wall Sconce UPC: 840254031456 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 12.25
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold
Weight: 12
Product Name: Two Light Wall Sconce
UPC: 840254031456
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669110
Product Name N9839 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details