Capital Lighting, Inc. N2132-34 Bathroom Fixtures-Two Lights 669106

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.75 Length 8.75 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brown Weight: 11.88 Product Name: Two Light Bath Light UPC: 840254010666 Category: Bath Glass: Double French Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.75 Length 8.75 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brown Weight: 11.88 Product Name: Two Light Bath Light UPC: 840254010666 Category: Bath Glass: Double French Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2132-34 Bathroom Fixtures-Two Lights - 669106 - Capital Lighting, Inc.
Columbus, OH, USA
N2132-34 Bathroom Fixtures-Two Lights
669106
N2132-34 Bathroom Fixtures-Two Lights 669106
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.75 Length 8.75 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brown Weight: 11.88 Product Name: Two Light Bath Light UPC: 840254010666 Category: Bath Glass: Double French Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.75
Length 8.75
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brown
Weight: 11.88
Product Name: Two Light Bath Light
UPC: 840254010666
Category: Bath
Glass: Double French Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669106
Product Name N2132-34 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details