Capital Lighting, Inc. N2204-488 Bathroom Fixtures-Four Lights 669105

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.25 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brown Product Name: Four Light Bath Fixture UPC: 840254028234 Category: Bath Glass: Antique White Alabaster Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.25 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brown Product Name: Four Light Bath Fixture UPC: 840254028234 Category: Bath Glass: Antique White Alabaster Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2204-488 Bathroom Fixtures-Four Lights - 669105 - Capital Lighting, Inc.
Columbus, OH, USA
N2204-488 Bathroom Fixtures-Four Lights
669105
N2204-488 Bathroom Fixtures-Four Lights 669105
PRODUCT DETAILS / SPECS Width/Dia: 39.25 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brown Product Name: Four Light Bath Fixture UPC: 840254028234 Category: Bath Glass: Antique White Alabaster Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 39.25
Height: 8.50
Length 8.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brown
Product Name: Four Light Bath Fixture
UPC: 840254028234
Category: Bath
Glass: Antique White Alabaster
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669105
Product Name N2204-488 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details