Capital Lighting, Inc. LS-9526PS/WHT Lamps-Floor Lamps 668992

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 71.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Floor Tree Lamp UPC: 088675407102 Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 71.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Floor Tree Lamp UPC: 088675407102 Glass: White

Suppliers

Company
Product
Description
Supplier Links
LS-9526PS/WHT Lamps-Floor Lamps - 668992 - Capital Lighting, Inc.
Columbus, OH, USA
LS-9526PS/WHT Lamps-Floor Lamps
668992
LS-9526PS/WHT Lamps-Floor Lamps 668992
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 71.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Floor Tree Lamp UPC: 088675407102 Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 71.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Steel
Product Name: Three Light Floor Tree Lamp
UPC: 088675407102
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668992
Product Name LS-9526PS/WHT Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details