Capital Lighting, Inc. C4229 Lamps-Table Lamps 668983

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter and Black Product Name: One Light Table Lamp UPC: 088675490760 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter and Black Product Name: One Light Table Lamp UPC: 088675490760 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4229 Lamps-Table Lamps - 668983 - Capital Lighting, Inc.
Columbus, OH, USA
C4229 Lamps-Table Lamps
668983
C4229 Lamps-Table Lamps 668983
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter and Black Product Name: One Light Table Lamp UPC: 088675490760 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter and Black
Product Name: One Light Table Lamp
UPC: 088675490760
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668983
Product Name C4229 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details