Capital Lighting, Inc. C4347 Lamps-Table Lamps 668982

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675491170 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675491170 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4347 Lamps-Table Lamps - 668982 - Capital Lighting, Inc.
Columbus, OH, USA
C4347 Lamps-Table Lamps
668982
C4347 Lamps-Table Lamps 668982
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675491170 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675491170
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668982
Product Name C4347 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details