Capital Lighting, Inc. LS-960AB Lamps-Pharmacy-Floor 668977

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 55.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 088675960232
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 55.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 088675960232

Suppliers

Company
Product
Description
Supplier Links
LS-960AB Lamps-Pharmacy-Floor - 668977 - Capital Lighting, Inc.
Columbus, OH, USA
LS-960AB Lamps-Pharmacy-Floor
668977
LS-960AB Lamps-Pharmacy-Floor 668977
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 55.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 088675960232

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 55.00
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Floor Lamp
UPC: 088675960232

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668977
Product Name LS-960AB Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details