Capital Lighting, Inc. LS-9936SILV Lamps-Floor Lamps 668962

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 74.00 Bulb Type: GU-10 Qty: 4 Wattage: 50 Finish: Silver Product Name: Four Light Floor Lamp UPC: 088675415893
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 74.00 Bulb Type: GU-10 Qty: 4 Wattage: 50 Finish: Silver Product Name: Four Light Floor Lamp UPC: 088675415893

Suppliers

Company
Product
Description
Supplier Links
LS-9936SILV Lamps-Floor Lamps - 668962 - Capital Lighting, Inc.
Columbus, OH, USA
LS-9936SILV Lamps-Floor Lamps
668962
LS-9936SILV Lamps-Floor Lamps 668962
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 74.00 Bulb Type: GU-10 Qty: 4 Wattage: 50 Finish: Silver Product Name: Four Light Floor Lamp UPC: 088675415893

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 74.00
Bulb
Type: GU-10
Qty: 4
Wattage: 50
Finish: Silver
Product Name: Four Light Floor Lamp
UPC: 088675415893

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668962
Product Name LS-9936SILV Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details