Capital Lighting, Inc. LSP-770BLK Lamps-Desk/Piano Lamps 668959

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.50 Bulb Type: T5 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Desk Lamp UPC: 088675440185
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.50 Bulb Type: T5 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Desk Lamp UPC: 088675440185

Suppliers

Company
Product
Description
Supplier Links
LSP-770BLK Lamps-Desk/Piano Lamps - 668959 - Capital Lighting, Inc.
Columbus, OH, USA
LSP-770BLK Lamps-Desk/Piano Lamps
668959
LSP-770BLK Lamps-Desk/Piano Lamps 668959
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.50 Bulb Type: T5 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Desk Lamp UPC: 088675440185

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 24.50
Bulb
Type: T5
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Desk Lamp
UPC: 088675440185

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668959
Product Name LSP-770BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details