Capital Lighting, Inc. LSP-772C/BLU Lamps-Desk/Piano Lamps 668956

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 23.75 Bulb Type: PL Qty: 1 Wattage: 13 Finish: Chrome and Blue Product Name: One Light Desk Lamp UPC: 088675443247
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 23.75 Bulb Type: PL Qty: 1 Wattage: 13 Finish: Chrome and Blue Product Name: One Light Desk Lamp UPC: 088675443247

Suppliers

Company
Product
Description
Supplier Links
LSP-772C/BLU Lamps-Desk/Piano Lamps - 668956 - Capital Lighting, Inc.
Columbus, OH, USA
LSP-772C/BLU Lamps-Desk/Piano Lamps
668956
LSP-772C/BLU Lamps-Desk/Piano Lamps 668956
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 23.75 Bulb Type: PL Qty: 1 Wattage: 13 Finish: Chrome and Blue Product Name: One Light Desk Lamp UPC: 088675443247

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 23.75
Bulb
Type: PL
Qty: 1
Wattage: 13
Finish: Chrome and Blue
Product Name: One Light Desk Lamp
UPC: 088675443247

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668956
Product Name LSP-772C/BLU Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details