Capital Lighting, Inc. LSP-870BLK Lamps-Floor Lamps 668955

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 59.00 Bulb Type: T5 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Floor Lamp UPC: 088675440208
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 59.00 Bulb Type: T5 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Floor Lamp UPC: 088675440208

Suppliers

Company
Product
Description
Supplier Links
LSP-870BLK Lamps-Floor Lamps - 668955 - Capital Lighting, Inc.
Columbus, OH, USA
LSP-870BLK Lamps-Floor Lamps
668955
LSP-870BLK Lamps-Floor Lamps 668955
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 59.00 Bulb Type: T5 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Floor Lamp UPC: 088675440208

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 59.00
Bulb
Type: T5
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Floor Lamp
UPC: 088675440208

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668955
Product Name LSP-870BLK Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details