Capital Lighting, Inc. LSP-772C/WHT Lamps-Desk/Piano Lamps 668951

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 23.75 Bulb Type: PL Qty: 1 Wattage: 13 Finish: Chrome and White Product Name: One Light Desk Lamp UPC: 088675443230
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 23.75 Bulb Type: PL Qty: 1 Wattage: 13 Finish: Chrome and White Product Name: One Light Desk Lamp UPC: 088675443230

Suppliers

Company
Product
Description
Supplier Links
LSP-772C/WHT Lamps-Desk/Piano Lamps - 668951 - Capital Lighting, Inc.
Columbus, OH, USA
LSP-772C/WHT Lamps-Desk/Piano Lamps
668951
LSP-772C/WHT Lamps-Desk/Piano Lamps 668951
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 23.75 Bulb Type: PL Qty: 1 Wattage: 13 Finish: Chrome and White Product Name: One Light Desk Lamp UPC: 088675443230

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 23.75
Bulb
Type: PL
Qty: 1
Wattage: 13
Finish: Chrome and White
Product Name: One Light Desk Lamp
UPC: 088675443230

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668951
Product Name LSP-772C/WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details