Capital Lighting, Inc. LSP-801BLK Lamps-Floor Lamps 668950

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 52.00 Bulb Type: Fluorescent Qty: 1 Wattage: 27 Finish: Black Product Name: One Light Floor Lamp UPC: 088675423607
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 52.00 Bulb Type: Fluorescent Qty: 1 Wattage: 27 Finish: Black Product Name: One Light Floor Lamp UPC: 088675423607

Suppliers

Company
Product
Description
Supplier Links
LSP-801BLK Lamps-Floor Lamps - 668950 - Capital Lighting, Inc.
Columbus, OH, USA
LSP-801BLK Lamps-Floor Lamps
668950
LSP-801BLK Lamps-Floor Lamps 668950
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 52.00 Bulb Type: Fluorescent Qty: 1 Wattage: 27 Finish: Black Product Name: One Light Floor Lamp UPC: 088675423607

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 52.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 27
Finish: Black
Product Name: One Light Floor Lamp
UPC: 088675423607

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668950
Product Name LSP-801BLK Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details