Capital Lighting, Inc. LS-9767 Lamps-Floor Lamps 668942

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Floor Lamp UPC: 088675414780 Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Floor Lamp UPC: 088675414780 Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
LS-9767 Lamps-Floor Lamps - 668942 - Capital Lighting, Inc.
Columbus, OH, USA
LS-9767 Lamps-Floor Lamps
668942
LS-9767 Lamps-Floor Lamps 668942
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Floor Lamp UPC: 088675414780 Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 59.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Antique Bronze
Product Name: Two Light Floor Lamp
UPC: 088675414780
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668942
Product Name LS-9767 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details