Capital Lighting, Inc. LS-974D/BRZ Lamps-Pharmacy-Floor 668941

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 56.50 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Dark Bronze Product Name: Two Light Floor Lamp UPC: 088675439080
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 56.50 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Dark Bronze Product Name: Two Light Floor Lamp UPC: 088675439080

Suppliers

Company
Product
Description
Supplier Links
LS-974D/BRZ Lamps-Pharmacy-Floor - 668941 - Capital Lighting, Inc.
Columbus, OH, USA
LS-974D/BRZ Lamps-Pharmacy-Floor
668941
LS-974D/BRZ Lamps-Pharmacy-Floor 668941
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 56.50 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Dark Bronze Product Name: Two Light Floor Lamp UPC: 088675439080

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 56.50
Bulb
Type: Halogen
Qty: 2
Wattage: 100
Finish: Dark Bronze
Product Name: Two Light Floor Lamp
UPC: 088675439080

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668941
Product Name LS-974D/BRZ Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details