Capital Lighting, Inc. LSC-161WHT Lamps-Desk/Piano Lamps 668934

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 41.00 Bulb Type: Fluorescent/Medium Qty: 1 Wattage: 22 Finish: White Product Name: Two Light Clamp On Swing Arm Lamp UPC: 088675161028
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 41.00 Bulb Type: Fluorescent/Medium Qty: 1 Wattage: 22 Finish: White Product Name: Two Light Clamp On Swing Arm Lamp UPC: 088675161028

Suppliers

Company
Product
Description
Supplier Links
LSC-161WHT Lamps-Desk/Piano Lamps - 668934 - Capital Lighting, Inc.
Columbus, OH, USA
LSC-161WHT Lamps-Desk/Piano Lamps
668934
LSC-161WHT Lamps-Desk/Piano Lamps 668934
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 41.00 Bulb Type: Fluorescent/Medium Qty: 1 Wattage: 22 Finish: White Product Name: Two Light Clamp On Swing Arm Lamp UPC: 088675161028

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 41.00
Bulb
Type: Fluorescent/Medium
Qty: 1
Wattage: 22
Finish: White
Product Name: Two Light Clamp On Swing Arm Lamp
UPC: 088675161028

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668934
Product Name LSC-161WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details