Capital Lighting, Inc. LSP-728SIL/BLU Lamps-Desk/Piano Lamps 668927

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 38.00 Bulb Type: Fluorescent Qty: 1 Wattage: 20 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675414223
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 38.00 Bulb Type: Fluorescent Qty: 1 Wattage: 20 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675414223

Suppliers

Company
Product
Description
Supplier Links
LSP-728SIL/BLU Lamps-Desk/Piano Lamps - 668927 - Capital Lighting, Inc.
Columbus, OH, USA
LSP-728SIL/BLU Lamps-Desk/Piano Lamps
668927
LSP-728SIL/BLU Lamps-Desk/Piano Lamps 668927
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 38.00 Bulb Type: Fluorescent Qty: 1 Wattage: 20 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675414223

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 38.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 20
Finish: Silver
Product Name: One Light Desk Lamp
UPC: 088675414223

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668927
Product Name LSP-728SIL/BLU Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details