Capital Lighting, Inc. LSP-735BLK Lamps-Desk/Piano Lamps 668924

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 17.00 Bulb Type: PL Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Desk Lamp UPC: 088675735014
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 17.00 Bulb Type: PL Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Desk Lamp UPC: 088675735014

Suppliers

Company
Product
Description
Supplier Links
LSP-735BLK Lamps-Desk/Piano Lamps - 668924 - Capital Lighting, Inc.
Columbus, OH, USA
LSP-735BLK Lamps-Desk/Piano Lamps
668924
LSP-735BLK Lamps-Desk/Piano Lamps 668924
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 17.00 Bulb Type: PL Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Desk Lamp UPC: 088675735014

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 17.00
Bulb
Type: PL
Qty: 1
Wattage: 18
Finish: Black
Product Name: One Light Desk Lamp
UPC: 088675735014

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668924
Product Name LSP-735BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details